FCN3925E334K-V is a surface mount film capacitor in the FCN series, designed for EMI filtering, power supply decoupling, and signal coupling. It uses a stacked metallized PEN film construction with lead-free terminations and supports reflow soldering. The part has a capacitance of 0.33 µF at ±10% tolerance and a rated voltage of 250 Vdc, operating from -40 ºC to +85 ºC. Its dimensions are 9.8 mm × 6.3 mm × 4.8 mm. Dissipation factor is 1.0% max at 1 kHz, and insulation resistance is ≥1000 MΩ·µF. It withstands 150% of rated voltage for 5 seconds and passes 500 hours at 85 ºC/85% RH with negligible parameter shift. Life testing at 125% rated voltage for 1000 hours shows ≤1% capacitance change and ≤1.1% dissipation factor increase.
0.33µF Film Capacitor 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 3925 (9863 Metric)
Surface Mount Film Capacitors 0.33µF 250V
CAP FILM 0.33UF 10% 250VDC 3925
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN3925E334K-V | 338-2790-2-ND | 2002-FCN3925E334K-V | FCN3925E334K-V |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |