The FCN3925E274K-V is a surface mount film capacitor in the FCN series, designed for general purpose applications such as EMI filtering, power supply decoupling, and signal coupling. It features a non-inductive stacked metallized PEN film construction with lead-free Sn-Ag-Cu terminations and is rated for 250 Vdc with a capacitance of 0.270 µF and a tolerance of ±10%. The case size is 3925, measuring 0.386 in. (9.8 mm) in length, 0.248 in. (6.3 mm) in width, and 0.154 in. (3.9 mm) in thickness. It operates within a temperature range of -40 °C to +85 °C, withstands 150% of rated voltage for 5 seconds, and meets a dissipation factor of 1.0% max at 1 kHz. The capacitor is designed for reflow soldering and has an insulation resistance of 300 MΩ·µF min. This part is part of a broader series with consistent construction and performance characteristics across voltage ratings and capacitances.
Surface Mount Film Capacitors 0.27µF 250V
0.27µF Film Capacitor 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 3925 (9863 Metric)
CAP FILM 0.27UF 10% 250VDC 3925
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN3925E274K-V | 2002-FCN3925E274K-V | FCN3925E274K-V-ND | FCN3925E274K-V |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.2700 microF | 0.2700 microF | 0.2700 microF | 0.2700 microF |