The FCN2825E154K-Y is a surface mount film capacitor in the FCN series, designed for general purpose applications such as EMI filtering, power supply decoupling, and signal coupling. It features a non-inductive stacked metallized polyethylene naphthalate (PEN) film construction, lead-free terminations with Sn-Ag-Cu solder finish, and is rated for 250 Vdc with a capacitance of 0.150 µF and a tolerance of ±10%. The part measures 0.280 in. (7.1 mm) in length, 0.248 in. (6.3 mm) in width, and 0.138 in. (3.5 mm) in thickness. It is rated for an operating temperature range of -40°C to +85°C and withstands 150% of rated voltage for 5 seconds. The capacitor supports reflow soldering with a maximum surface temperature of 230°C and meets the life test requirement of 1000 hours at 125% rated voltage and rated temperature. Moisture resistance is qualified under 500 hours at 85°C and 85% RH.
Surface Mount Film Capacitors 0.15µF 250V
0.15µF Film Capacitor 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2825 (7163 Metric)
0.15µF Film Capacitor 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2825 (7163 Metric)
CAP FILM 0.15UF 10% 250VDC 2825
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN2825E154K-Y | 2002-FCN2825E154K-Y | 338-2789-1-ND | FCN2825E154K-Y |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |