The FCN2820A334K-Z is a surface mount film capacitor in the FCN series, designed for general-purpose applications such as EMI filtering, power supply decoupling, and signal coupling. It features a non-inductive stacked metallized polyethylene naphthalate (PEN) film construction with lead-free Sn-Ag-Cu terminations, supporting reflow soldering. The part has a capacitance of 0.33 µF with a tolerance of ±10%, rated for 100 Vdc, and measures 0.280 in. (7.1 mm) in length, 0.197 in. (5.0 mm) in width, and 0.138 in. (3.5 mm) in height. It operates within a temperature range of -40 °C to +85 °C, withstands 150% of rated voltage for 5 seconds, and meets a dissipation factor of ≤1.0% at 1 kHz. The insulation resistance is ≥3000 MΩ. The part is nonmagnetic and designed for stable temperature and frequency performance similar to polyester film capacitors.
Surface Mount Film Capacitors 0.33µF 100V
0.33µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2820 (7150 Metric)
CAP FILM 0.33UF 10% 100VDC 2820
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN2820A334K-Z | 2002-FCN2820A334K-Z | FCN2820A334K-Z-ND | FCN2820A334K-Z |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |