The FCN2420E124K-B* is a surface mount film capacitor from the FCN series, featuring a stacked metallized polyethylene naphthalate (PEN) film construction for stable temperature and frequency characteristics. It has a capacitance of 0.12 µF with a tolerance of ±10%, a rated voltage of 250 Vdc, and operates within a temperature range of -40°C to +85°C. The component measures 0.236 in (6.0 mm) in length, 0.197 in (5.0 mm) in width, and 0.177 in (4.5 mm) in thickness. It is designed for reflow soldering, has a maximum surface temperature of 230°C, and meets life test requirements of 1000 hours at 125% rated voltage and rated temperature. The termination is lead-free with a Sn-Ag-Cu solder finish, and the capacitor is nonmagnetic.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | FCN2420E124K-B* |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |