The FCN2420E104K-B is a surface mount film capacitor from the FCN series, designed for general purpose applications including EMI filtering, power supply decoupling, and signal coupling. It features a non-inductive stacked metallized polyethylene naphthalate (PEN) film construction with lead-free Sn-Ag-Cu terminations, rated for 250 Vdc and a capacitance of 0.1 µF with ±10% tolerance. The component uses a 2420 case size, measuring 0.236 in (6.0 mm) in length, 0.197 in (5.0 mm) in width, and 0.150 in (3.8 mm) in thickness. It is rated for operation from -40°C to +85°C and withstands 150% of rated voltage for 5 seconds. The capacitor is suitable for reflow soldering with a maximum surface temperature of 230°C and meets the series' insulation resistance, dissipation factor, and environmental endurance specifications.
Surface Mount Film Capacitors 0.1µF 250V
0.1µF Film Capacitor 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2420 (6050 Metric)
CAP FILM 0.1UF 10% 250VDC 2420
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN2420E104K-B | 2002-FCN2420E104K-B | FCN2420E104K-B-ND | FCN2420E104K-B |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |