The FCN2416E563K-D4 is a surface mount film capacitor in a 2416 case size, designed for general purpose applications such as EMI filtering, power supply decoupling, and signal coupling. It has a capacitance of 0.056 µF, a voltage rating of 250 Vdc, and a tolerance of ±10%. The dimensions are 0.236 in (6.0 mm) in length, 0.161 in (4.1 mm) in width, and 0.110 in (2.8 mm) in height. The capacitor uses a stacked metallized polyethylene naphthalate (PEN) film construction with lead-free Sn-Ag-Cu terminations. It operates within a temperature range of -40°C to +85°C, supports reflow soldering up to 230°C, and meets a dissipation factor of 1.0% max at 1 kHz. The insulation resistance is ≥3000 MΩ. The part is non-magnetic and designed for high-frequency performance with low ESR.
Surface Mount Film Capacitors 0.056µF 250V
0.056µF Film Capacitor 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2416 (6041 Metric)
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | FCN2416E563K-D4 | 2002-FCN2416E563K-D4 | FCN2416E563K-D4-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | |
| Capacitance Range | 0.0560 microF | 0.0560 microF | 0.0560 microF |