The FCN2416E393K-D2 is a surface mount film capacitor from the FCN series, designed for general purpose applications including EMI filtering, power supply decoupling, and signal coupling. It has a capacitance of 0.039 µF with a tolerance of ±10%, a rated voltage of 250 Vdc, and is constructed with stacked metallized polyethylene naphthalate (PEN) film for low ESR and high-frequency performance. The case size is 2416, measuring 0.236 in (6.0 mm) in length, 0.161 in (4.1 mm) in width, and 0.079 in (2.0 mm) in thickness. It supports reflow soldering, has a maximum surface temperature of 230 °C, and complies with a dissipation factor of 1.0% max at 1 kHz. The part is lead-free, nonmagnetic, and rated for an operating temperature range of -40 °C to +85 °C.
0.039µF Film Capacitor 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2416 (6041 Metric)
Surface Mount Film Capacitors 0.039µF 250V
CAP FILM 0.039UF 10% 250VDC 2416
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN2416E393K-D2 | FCN2416E393K-D2-ND | 2002-FCN2416E393K-D2 | FCN2416E393K-D2 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0390 microF | 0.0390 microF | 0.0390 microF | 0.0390 microF |