The FCN2416A154K-D4 is a surface mount film capacitor from the FCN series, designed for general purpose applications including EMI filtering, power supply decoupling, and signal coupling. It has a capacitance of 0.15 µF with a tolerance of ±10%, a rated voltage of 100 Vdc, and is constructed with a non-inductive stacked metallized polyethylene naphthalate (PEN) film. The package measures 0.236 in. × 0.161 in. × 0.110 in. (6.0 mm × 4.1 mm × 2.8 mm) and is suitable for reflow soldering with a maximum surface temperature of 230 °C. The capacitor operates within -40 °C to +85 °C and meets a dissipation factor of 1.0% maximum at 1 kHz and 5 Vrms. It has an insulation resistance of 3000 MΩ minimum and withstands 150% of rated voltage for 5 seconds. The terminations are lead-free with a Sn-Ag-Cu solder finish.
0.15µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2416 (6041 Metric)
Surface Mount Film Capacitors 0.15µF 100V
CAP FILM 0.15UF 10% 100VDC 2416
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN2416A154K-D4 | FCN2416A154K-D4-ND | 2002-FCN2416A154K-D4 | FCN2416A154K-D4 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |