The FCN2416A124K-D3 is a surface mount film capacitor with a 2416 case size, rated for 100 Vdc and a capacitance of 0.12 µF with a tolerance of ±10%. It features a stacked metallized polyethylene naphthalate (PEN) film construction, offering low ESR and excellent high-frequency performance. The physical dimensions are 0.236 in. (6.0 mm) in length, 0.161 in. (4.1 mm) in width, and 0.094 in. (2.4 mm) in thickness. It supports reflow soldering, operates within a temperature range of -40°C to +85°C, and meets a dissipation factor of 1.0% maximum at 1 kHz and 5 Vrms. Insulation resistance is ≥3000 MΩ. The termination is lead-free with a Sn-Ag-Cu solder finish.
Surface Mount Film Capacitors 0.12µF 100V
0.12µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2416 (6041 Metric)
CAP FILM 0.12UF 10% 100VDC 2416
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN2416A124K-D3 | 2002-FCN2416A124K-D3 | FCN2416A124K-D3-ND | FCN2416A124K-D3 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.1200 microF | 0.1200 microF | 0.1200 microF | 0.1200 microF |