The FCN1913G472J-E1 is a surface mount film capacitor with a stacked metallized polyethylene naphthalate (PEN) construction, designed for reflow soldering and generalized applications such as EMI filtering, decoupling, and signal coupling. It has a capacitance of 0.0047 µF, a voltage rating of 400 Vdc, and a capacitance tolerance of ±5%. The case size is 1913, measuring 0.189 in (4.8 mm) in length, 0.130 in (3.3 mm) in width, and 0.055 in (1.4 mm) in height. The device operates from -40°C to +85°C and meets the specified withstand voltage of 150% of rated voltage for 5 seconds. It features low ESR, non-inductive design, and lead-free Sn-Ag-Cu terminations. Dissipation factor is 1.0% maximum at 1 kHz and 5 Vrms. Insulation resistance is ≥3000 MΩ.
Surface Mount Film Capacitors
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913G472J-E1 | 2002-FCN1913G472J-E1 | 338-FCN1913G472J-E1TR-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | |
| Capacitance Range | 0.0050 microF |