Cornell Dubilier Film Paper Film Capacitors FCN1913G102J-E1

Description
ADD CONTENT
Request a Quote
Description
ADD CONTENT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FCN1913G102J-E1 is a surface mount film capacitor with a 1913 case size, rated for 400 Vdc and a capacitance of 1000 pF with ±5% tolerance. It features a stacked metallized polyethylene naphthalate (PEN) film construction, is lead-free, nonmagnetic, and designed for reflow soldering. Its dimensions are 0.189 in (4.8 mm) in length, 0.130 in (3.3 mm) in width, and 0.055 in (1.4 mm) in thickness. The operating temperature range is -40°C to +85°C, and it withstands 150% of rated voltage for 60 seconds. Dissipation factor is 1.0% maximum at 1 kHz and 5 Vrms. Insulation resistance is 3000 MΩ minimum. The part is compliant with the specifications of the FCN series for reflow soldering, stability, and high-frequency performance.

Datasheet Summary
Powered by GS/AI

The FCN1913G102J-E1 is a surface mount film capacitor with a 1913 case size, rated for 400 Vdc and a capacitance of 1000 pF with ±5% tolerance. It features a stacked metallized polyethylene naphthalate (PEN) film construction, is lead-free, nonmagnetic, and designed for reflow soldering. Its dimensions are 0.189 in (4.8 mm) in length, 0.130 in (3.3 mm) in width, and 0.055 in (1.4 mm) in thickness. The operating temperature range is -40°C to +85°C, and it withstands 150% of rated voltage for 60 seconds. Dissipation factor is 1.0% maximum at 1 kHz and 5 Vrms. Insulation resistance is 3000 MΩ minimum. The part is compliant with the specifications of the FCN series for reflow soldering, stability, and high-frequency performance.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - FCN1913G102J-E1 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
FCN1913G102J-E1
Film Paper Film Capacitors FCN1913G102J-E1
ADD CONTENT

ADD CONTENT

Supplier's Site Datasheet
Film Capacitors 2002-FCN1913G102J-E1
Surface Mount Film Capacitors

Surface Mount Film Capacitors

Supplier's Site Datasheet
Film Capacitors - 338-FCN1913G102J-E1TR-ND - DigiKey
Thief River Falls, MN, United States
SMT-FILM CHIP

SMT-FILM CHIP

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number FCN1913G102J-E1 2002-FCN1913G102J-E1 338-FCN1913G102J-E1TR-ND
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper Polyester
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105PPA152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details