The FCN1913E682K-E1 is a surface mount film capacitor with a 1913 case size (4.8 mm × 3.3 mm), rated for 250 Vdc and 0.008 µF capacitance with ±10% tolerance. It features a stacked metallized polyethylene naphthalate (PEN) film construction, offers low ESR and excellent high-frequency performance, and is designed for reflow soldering. The part has a maximum thickness of 0.055 in. (1.4 mm), operates from −40 °C to +85 °C, and meets a 150% voltage withstand test for 5 seconds. Terminations are lead-free with a Sn-Ag-Cu solder finish.
6800pF Film Capacitor 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1913 (4833 Metric)
Surface Mount Film Capacitors 0.0068µF 250V
CAP FILM 6800PF 10% 250VDC 1913
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913E682K-E1 | FCN1913E682K-E1-ND | 2002-FCN1913E682K-E1 | FCN1913E682K-E1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0070 microF | 0.0068 microF | 0.0068 microF |