The FCN1913E333K-E3 is a surface mount film capacitor with a 1913 case size (4.8 mm × 3.3 mm), rated for 250 Vdc and a capacitance of 0.033 µF with ±10% tolerance. It features a non-inductive stacked metallized polyethylene naphthalate (PEN) film construction, delivering low ESR and excellent high-frequency performance. The capacitor is designed for reflow soldering, with a maximum surface temperature of 230°C, and complies with a dissipation factor of 1.0% maximum at 1 kHz and 5 Vrms. Operating temperature ranges from -40°C to +85°C. It meets a withstand voltage of 150% of rated voltage for 5 seconds and has an insulation resistance of at least 3000 MΩ. The termination is lead-free with a Sn-Ag-Cu solder finish.
0.033µF Film Capacitor 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1913 (4833 Metric)
Surface Mount Film Capacitors 0.033µF 250V
CAP FILM 0.033UF 10% 250VDC 1913
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913E333K-E3 | FCN1913E333K-E3-ND | 2002-FCN1913E333K-E3 | FCN1913E333K-E3 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF |