The FCN1913E332K-E1 is a surface mount film capacitor with a capacitance of 0.0033 µF, a voltage rating of 250 Vdc, and a tolerance of ±10%. It has a case size of 1913 measuring 0.189 in x 0.130 in x 0.055 in (4.8 mm x 3.3 mm x 1.4 mm). It uses a stacked metallized polyethylene naphthalate film construction with lead-free Sn-Ag-Cu terminations. The operating temperature range is from -40°C to +85°C, and it is rated for reflow soldering with a maximum surface temperature of 230°C. The capacitor is designed for applications such as EMI filtering, power supply decoupling, and signal coupling, with a dissipation factor of 1.0% maximum at 1 kHz and 5 Vrms.
3300pF Film Capacitor 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1913 (4833 Metric)
Surface Mount Film Capacitors 0.0033µF 250V
CAP FILM 3300PF 10% 250VDC 1913
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913E332K-E1 | FCN1913E332K-E1-ND | 2002-FCN1913E332K-E1 | FCN1913E332K-E1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0030 microF | 0.0033 microF | 0.0033 microF |