The FCN1913E273K-E4 is a surface mount film capacitor from the FCN series, designed for general purpose applications requiring stable temperature and frequency characteristics, such as EMI filtering, power supply decoupling, and signal coupling. It features a non-inductive stacked metallized polyethylene naphthalate (PEN) film construction with lead-free Sn-Ag-Cu terminations. The capacitor has a capacitance of 0.027 µF (27000 pF), a voltage rating of 250 Vdc, and a tolerance of ±10%. It is rated for operating temperatures from -40 °C to +85 °C and withstands 150% of rated voltage for 5 seconds. The case size is 1913, measuring 0.189 in. (4.8 mm) in length and 0.130 in. (3.3 mm) in width, with a height of 0.094 in. (2.4 mm). The part is designed for reflow soldering and meets the series' life test and moisture resistance specifications. The series is not qualified to any specific industry standards beyond internal testing.
Surface Mount Film Capacitors 0.027µF 250V
0.027µF Film Capacitor 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1913 (4833 Metric)
CAP FILM 0.027UF 10% 250VDC 1913
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913E273K-E4 | 2002-FCN1913E273K-E4 | FCN1913E273K-E4-ND | FCN1913E273K-E4 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0270 microF | 0.0270 microF | 0.0270 microF | 0.0270 microF |