The FCN1913E272K-E1 is a surface mount film capacitor with a 1913 case size, rated for 250 Vdc, and a capacitance of 0.0027 µF (2700 pF) with a ±10% tolerance. It features a non-inductive stacked metallized PEN film construction, offering low ESR and stable performance for EMI filtering, power supply decoupling, and signal coupling. The capacitor measures 0.189 in. (4.8 mm) in length, 0.130 in. (3.3 mm) in width, and 0.055 in. (1.4 mm) in height. It is designed for reflow soldering, has a maximum surface temperature of 230 °C, and complies with moisture resistance and life test requirements under specified conditions. Terminations are lead-free with Sn-Ag-Cu solder finish.
Surface Mount Film Capacitors 0.0027µF 250V
2700pF Film Capacitor 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1913 (4833 Metric)
CAP FILM 2700PF 10% 250VDC 1913
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913E272K-E1 | 2002-FCN1913E272K-E1 | FCN1913E272K-E1-ND | FCN1913E272K-E1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0030 microF | 0.0027 microF | 0.0027 microF |