The FCN1913E182K-E1 is a surface mount film capacitor designed for general-purpose applications such as EMI filtering, power supply decoupling, and signal coupling. It features a non-inductive stacked metallized polyethylene naphthalate (PEN) film construction with lead-free Sn-Ag-Cu terminations. The part is rated for 250 Vdc and has a capacitance of 0.018 µF with a tolerance of ±10%. It is packaged in a 1913 case size measuring 0.189 in (4.8 mm) in length, 0.130 in (3.3 mm) in width, and 0.055 in (1.4 mm) in thickness. The capacitor operates within a temperature range of -40°C to +85°C and withstands 150% of rated voltage for 5 seconds. It is suitable for reflow soldering with a maximum surface temperature of 230°C. The dissipation factor is 1.0% maximum at 1 kHz and 5 Vrms, with insulation resistance ≥3000 MΩ. The device meets moisture resistance requirements of 500 hours at 85°C and 85% RH.
Surface Mount Film Capacitors 0.0018µF 250V
1800pF Film Capacitor 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1913 (4833 Metric)
CAP FILM 1800PF 10% 250VDC 1913
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913E182K-E1 | 2002-FCN1913E182K-E1 | FCN1913E182K-E1-ND | FCN1913E182K-E1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0020 microF | 0.0018 microF | 0.0018 microF |