The FCN1913E153K-E1 is a surface mount film capacitor designed for reflow soldering, with a capacitance of 0.015 µF and a voltage rating of 250 Vdc. It features a non-inductive stacked metallized polyethylene naphthalate (PEN) film construction, resulting in low ESR and excellent high-frequency performance. The part has a case size of 1913, measuring 0.189 in (4.8 mm) in length, 0.130 in (3.3 mm) in width, and 0.055 in (1.4 mm) in thickness. Capacitance tolerance is ±10%, and the dissipation factor is 1.0% maximum at 1 kHz and 5 Vrms. Operating temperature ranges from -40°C to +85°C. The termination is lead-free with a Sn-Ag-Cu solder finish. It meets the withstand voltage test of 150% of rated voltage for 5 seconds and complies with a 1000-hour life test at 125% rated voltage and rated temperature. Moisture resistance is verified for 500 hours at 85°C and 85% RH.
Surface Mount Film Capacitors 0.015µF 250V
0.015µF Film Capacitor 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1913 (4833 Metric)
CAP FILM 0.015UF 10% 250VDC 1913
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913E153K-E1 | 2002-FCN1913E153K-E1 | FCN1913E153K-E1-ND | FCN1913E153K-E1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF |