The FCN1913E152K-E1 is a surface mount film capacitor with a 1913 case size, rated for 250 Vdc, and a capacitance of 0.0015 µF (1500 pF) with ±10% tolerance. It features a stacked metallized polyethylene naphthalate (PEN) film construction, non-inductive design, lead-free terminations with Sn-Ag-Cu solder finish, and is designed for reflow soldering. The capacitor has a maximum dissipation factor of 1.0% at 1 kHz and 5 Vrms, insulation resistance of at least 3000 MΩ, and an operating temperature range of -40°C to +85°C. Its dimensions are 0.189 in. (4.8 mm) in length, 0.130 in. (3.3 mm) in width, and 0.055 in. (1.4 mm) in thickness. It withstands 150% of rated voltage for 5 seconds and complies with a 1000-hour life test at 125% rated voltage and rated temperature, with ≤6% capacitance change and ≤1.1% dissipation factor increase.
Surface Mount Film Capacitors 0.0015µF 250V
1500pF Film Capacitor 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1913 (4833 Metric)
CAP FILM 1500PF 10% 250VDC 1913
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913E152K-E1 | 2002-FCN1913E152K-E1 | FCN1913E152K-E1-ND | FCN1913E152K-E1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0020 microF | 0.0015 microF | 0.0015 microF |