The FCN1913A683K-E4 is a surface mount film capacitor from the FCN series, designed for general-purpose applications such as EMI filtering, power supply decoupling, and signal coupling. It features a non-inductive stacked metallized polyethylene naphthalate (PEN) film construction, with a capacitance of 0.068 µF and a voltage rating of 100 Vdc. The component has a capacitance tolerance of ±10% and is packaged in a 1913 case size, measuring 0.189 in (4.8 mm) in length and 0.130 in (3.3 mm) in width. It is rated for operation from -40°C to +85°C and supports reflow soldering with a maximum surface temperature of 230°C. The termination is lead-free with a Sn-Ag-Cu solder finish, and the capacitor meets the series' life test requirements of 1000 hours at 125% rated voltage and temperature.
0.068µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1913 (4833 Metric)
Surface Mount Film Capacitors 0.068µF 100V
CAP FILM 0.068UF 10% 100VDC 1913
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913A683K-E4 | FCN1913A683K-E4-ND | 2002-FCN1913A683K-E4 | FCN1913A683K-E4 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF |