The FCN1913A393K-E1 is a surface mount film capacitor with a 1913 case size, rated for 100 Vdc and a capacitance of 0.039 µF with ±10% tolerance. It features a stacked metallized polyethylene naphthalate (PEN) film construction, offering low ESR and stable performance for applications such as EMI filtering, decoupling, and signal coupling. The component is designed for reflow soldering and has a maximum surface temperature of 230 °C. It meets a dissipation factor of 1.0% max at 1 kHz and 5 Vrms, with an insulation resistance of at least 3000 MΩ. The operating temperature range is -40 °C to +85 °C. The part dimensions are 0.189 in. (4.8 mm) in length, 0.130 in. (3.3 mm) in width, and 0.055 in. (1.4 mm) in height. It is lead-free and nonmagnetic, compliant with reflow soldering requirements.
Surface Mount Film Capacitors 0.039µF 100V
0.039µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1913 (4833 Metric)
CAP FILM 0.039UF 10% 100VDC 1913
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913A393K-E1 | 2002-FCN1913A393K-E1 | FCN1913A393K-E1-ND | FCN1913A393K-E1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0390 microF | 0.0390 microF | 0.0390 microF | 0.0390 microF |