The FCN1913A183K-E1 is a surface mount film capacitor from the FCN series, designed for general-purpose applications such as EMI filtering, power supply decoupling, and signal coupling. It features a stacked metallized polyethylene naphthalate (PEN) film construction with lead-free Sn-Ag-Cu terminations, supports reflow soldering, and meets a voltage rating of 100 Vdc with a capacitance of 0.018 µF and a tolerance of ±10%. The package size is 1913 (0.189 in × 0.130 in or 4.8 mm × 3.3 mm) with a height of 0.055 in (1.4 mm). It operates from -40°C to +85°C and withstands 150% of rated voltage for 5 seconds. The insulation resistance is ≥3000 MΩ. The part exhibits low ESR and stable performance across frequency and temperature.
Surface Mount Film Capacitors 0.018µF 100V
0.018µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1913 (4833 Metric)
CAP FILM 0.018UF 10% 100VDC 1913
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913A183K-E1 | 2002-FCN1913A183K-E1 | FCN1913A183K-E1-ND | FCN1913A183K-E1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0180 microF | 0.0180 microF | 0.0180 microF | 0.0180 microF |