The FCN1913A153K-E1 is a surface mount film capacitor in the FCN series, featuring a stacked metallized polyethylene naphthalate (PEN) film construction for stable temperature and frequency performance. It is rated for 100 Vdc, has a capacitance of 0.015 µF, and a tolerance of ±10%. The part measures 0.189 in. (4.8 mm) in length, 0.130 in. (3.3 mm) in width, and 0.055 in. (1.4 mm) in thickness. It is designed for reflow soldering, with a maximum surface temperature of 240 °C for capacitances ≤ 0.01 µF. The capacitor exhibits a maximum dissipation factor of 1.0% at 1 kHz and 5 Vrms, and meets a withstand voltage of 175% of rated voltage for 5 seconds. Its insulation resistance is ≥3000 MΩ. The device is nonmagnetic, lead-free, and suitable for EMI filtering, power supply decoupling, and signal coupling applications.
0.015µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1913 (4833 Metric)
Surface Mount Film Capacitors 0.015µF 100V
CAP FILM 0.015UF 10% 100VDC 1913
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913A153K-E1 | FCN1913A153K-E1-ND | 2002-FCN1913A153K-E1 | FCN1913A153K-E1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF |