The FCN1913A123K-E1 is a surface mount film capacitor with a 1913 case size, rated for 100 Vdc, capable of 0.012 µF capacitance with ±10% tolerance, and features a stacked metallized polyethylene naphthalate (PEN) film construction. It measures 0.189 in (4.8 mm) in length, 0.130 in (3.3 mm) in width, and 0.055 in (1.4 mm) in height. The capacitor is designed for reflow soldering, operates within a temperature range of -40 °C to +85 °C, and meets a dissipation factor of 1.0% max at 1 kHz. It has a withstand voltage of 150% of rated voltage for 5 seconds and an insulation resistance of at least 3000 MΩ. The terminations are lead-free with a Sn-Ag-Cu solder finish.
Surface Mount Film Capacitors 0.012µF 100V
0.012µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1913 (4833 Metric)
CAP FILM 0.012UF 10% 100VDC 1913
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913A123K-E1 | 2002-FCN1913A123K-E1 | FCN1913A123K-E1-ND | FCN1913A123K-E1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0120 microF | 0.0120 microF | 0.0120 microF | 0.0120 microF |