The FCN1210A103J-G3 is a surface mount film capacitor with a 1210 case size, rated for 100 Vdc and a capacitance of 0.01 µF with ±5% tolerance. It features a non-inductive stacked metallized polyethylene naphthalate (PEN) film construction, providing low ESR and excellent high-frequency performance. The part is designed for reflow soldering and has a maximum body thickness of 0.083 in. (2.1 mm). Its operating temperature range is -55 °C to +105 °C. The capacitor meets a withstand voltage of 150% of rated voltage for 5 seconds and has an insulation resistance of at least 3000 MΩ. It is lead-free and nonmagnetic, suitable for EMI filtering, power supply decoupling, and signal coupling applications.
Surface Mount Film Capacitors 0.01µF 100V
CAP FILM 10000PF 5% 100VDC 1210
10000pF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1210 (3225 Metric)
Win Source Part Number: 1052776-FCN1210A103J
Category: Capacitors>Film Capacitors
Series: FCN
Termination: Solder Pads
Package: Tape & Reel (TR)
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Applications: General Purpose
Height - Seated (Max): 0.091" (2.30mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 10000 pF
Tolerance: ±5%
Dielectric Material: Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): ECW-U1103JX5; ECW-U4103V17; FCN1913G103J-E3; FCP0805C103J-J2; FCP1206H103J-H2; ECH-U1C103JB5;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: Cornell Dubilier Electronics (CDE)
CAP FILM 10000PF 5% 100VDC 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1210A103J-G3 | 2002-FCN1210A103J-G3 | 338-FCN1210A103J-G3DKR-ND | 338-FCN1210A103J-G3TR-ND | 1052776-FCN1210A103J-G3 | FCN1210A103J-G3 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF |