The FCN1206A152J-H2 is a surface mount film capacitor with a 1206 case size, rated for 100 Vdc and a capacitance of 0.002 µF with ±5% tolerance. It features a non-inductive stacked metallized PEN film construction, low ESR, and is designed for reflow soldering. The dimensions are 0.126 in (3.2 mm) in length, 0.063 in (1.6 mm) in width, and 0.043 in (1.1 mm) in thickness. It operates from -55 °C to +105 °C, meets a 150% voltage withstand test for 60 seconds, and has an insulation resistance of at least 3000 MΩ. Terminations are lead-free with a Sn-Ag-Cu solder finish.
1500pF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1206 (3216 Metric)
Surface Mount Film Capacitors 0.0015µF 100V
CAP FILM 1500PF 5% 100VDC 1206
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1206A152J-H2 | 338-FCN1206A152J-H2TR-ND | 2002-FCN1206A152J-H2 | FCN1206A152J-H2 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0020 microF | 0.0015 microF | 0.0015 microF |