Knowles Precision Devices Audio Products - Microphones FB-MU-31024-000

Description
MIC BOOM ANALOG NC
Datasheet
Description
MIC BOOM ANALOG NC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones FB-MU-31024-000
MIC BOOM ANALOG NC

MIC BOOM ANALOG NC

Supplier's Site
Microphones - FB-MU-31024-000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
FB-MU-31024-000
Microphones FB-MU-31024-000
Microphones Boom Assembly

Microphones Boom Assembly

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number FB-MU-31024-000 FB-MU-31024-000
Product Name Audio Products - Microphones Microphones
Impedance 1700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9790(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details