Knowles Audio Products - Microphones FB-FO-25581-000

Description
MIC BOOM ANLG OMNI -53DB 0.340D
Datasheet
Description
MIC BOOM ANLG OMNI -53DB 0.340D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones FB-FO-25581-000
MIC BOOM ANLG OMNI -53DB 0.340D

MIC BOOM ANLG OMNI -53DB 0.340D

Supplier's Site
Sheung Wan, Hong Kong
Microphones
FB-FO-25581-000
Microphones FB-FO-25581-000
Microphones OMNI, 104MM LONG 140MM WIRE, 5.9 DIA

Microphones OMNI, 104MM LONG 140MM WIRE, 5.9 DIA

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number FB-FO-25581-000 FB-FO-25581-000
Product Name Audio Products - Microphones Microphones
Impedance 4400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone. - FB4737 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1480 inch (3.76 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details