Knowles Electronics, LLC. Audio Products - Microphones FB-FO-25541-000

Description
MIC BOOM ANLG NC -54DB 0.339DIA
Description
MIC BOOM ANLG NC -54DB 0.339DIA

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones FB-FO-25541-000
MIC BOOM ANLG NC -54DB 0.339DIA

MIC BOOM ANLG NC -54DB 0.339DIA

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones
Product Number FB-FO-25541-000
Product Name Audio Products - Microphones
Impedance 2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
SCX Compatible Devices - Parlé TCM-XA Ceiling Mic - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers