Knowles Microphones FB-FO-25383-A97

Description
Microphones boom microphone
Datasheet
Description
Microphones boom microphone
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - FB-FO-25383-A97 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
FB-FO-25383-A97
Microphones FB-FO-25383-A97
Microphones boom microphone

Microphones boom microphone

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Audio Microphones
Product Number FB-FO-25383-A97
Product Name Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 2603-CM06M-05P35-BA-1-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 17.78 mV/Pa (122606 mV/psi)
SN Ratio 62 dB
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details