Knowles Audio Products - Microphones FB-EM-30349-000

Description
MIC BOOM ANLG OMNI -48DB 0.748D
Datasheet
Description
MIC BOOM ANLG OMNI -48DB 0.748D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones FB-EM-30349-000
MIC BOOM ANLG OMNI -48DB 0.748D

MIC BOOM ANLG OMNI -48DB 0.748D

Supplier's Site
Sheung Wan, Hong Kong
Microphones
FB-EM-30349-000
Microphones FB-EM-30349-000
Microphones 20M OMNI, 167MM LONG 60MM WIRE, 5.4 DIA

Microphones 20M OMNI, 167MM LONG 60MM WIRE, 5.4 DIA

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number FB-EM-30349-000 FB-EM-30349-000
Product Name Audio Products - Microphones Microphones
Impedance 4400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Miniature Silicon Microphone - FB3019 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 100 to 10000 Hz
Actual Size 0.0748 inch (1.9 mm)
View Details