Knowles Electronics, LLC. Audio Products - Microphones FB-EI-30426-000

Description
MIC BOOM ANLG NC -93.5DB 0.709D
Datasheet
Description
MIC BOOM ANLG NC -93.5DB 0.709D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones FB-EI-30426-000
MIC BOOM ANLG NC -93.5DB 0.709D

MIC BOOM ANLG NC -93.5DB 0.709D

Supplier's Site
Sheung Wan, Hong Kong
Microphones
FB-EI-30426-000
Microphones FB-EI-30426-000
Microphones 1M, NOISE CANCELING 172MM LONG, 5.4 DIA

Microphones 1M, NOISE CANCELING 172MM LONG, 5.4 DIA

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number FB-EI-30426-000 FB-EI-30426-000
Product Name Audio Products - Microphones Microphones
Impedance 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
 - DM-2.0 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 2.51 mV/Pa (17319 mV/psi)
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details