Knowles Microphones FB-DW-25989-000

Description
Microphones boom microphone
Datasheet
Description
Microphones boom microphone
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - FB-DW-25989-000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
FB-DW-25989-000
Microphones FB-DW-25989-000
Microphones boom microphone

Microphones boom microphone

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Audio Microphones
Product Number FB-DW-25989-000
Product Name Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D129F - IM69D129F - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details
Electret Condenser Microphone - EM-9767(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details