Knowles Precision Devices Microphones FB-DW-23249-000

Description
Microphones IP54 NR,bent plastic boom, 2-wire no conn
Datasheet
Description
Microphones IP54 NR,bent plastic boom, 2-wire no conn
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Microphones
FB-DW-23249-000
Microphones FB-DW-23249-000
Microphones IP54 NR,bent plastic boom, 2-wire no conn

Microphones IP54 NR,bent plastic boom, 2-wire no conn

Buy Now Datasheet
Audio Products - Microphones FB-DW-23249-000
MIC BOOM ANLG NC -64DB 0.315DIA

MIC BOOM ANLG NC -64DB 0.315DIA

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number FB-DW-23249-000 FB-DW-23249-000
Product Name Microphones Audio Products - Microphones
Impedance 2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM72D128VV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers
Electret Condenser Microphone - EM-6027P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details