Knowles Precision Devices Microphones FB-DS-25966-000

Description
Microphones boom microphone
Datasheet
Description
Microphones boom microphone
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - FB-DS-25966-000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
FB-DS-25966-000
Microphones FB-DS-25966-000
Microphones boom microphone

Microphones boom microphone

Buy Now Datasheet
Audio Products - Microphones FB-DS-25966-000
MICROPHONE BOOM ASSEMBLY

MICROPHONE BOOM ASSEMBLY

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number FB-DS-25966-000 FB-DS-25966-000
Product Name Microphones Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128 - IM72D128 - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9750U - Ningbo Best Group Co., Ltd.
Specs
Directivity Directional
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details