Knowles Electronics, LLC. Microphones FB-DO-25946-000

Description
Microphones 3M, NOISE CANCELING 54MM LONG, 4.2 DIA
Datasheet
Description
Microphones 3M, NOISE CANCELING 54MM LONG, 4.2 DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Microphones
FB-DO-25946-000
Microphones FB-DO-25946-000
Microphones 3M, NOISE CANCELING 54MM LONG, 4.2 DIA

Microphones 3M, NOISE CANCELING 54MM LONG, 4.2 DIA

Buy Now Datasheet
Audio Products - Microphones FB-DO-25946-000
MIC BOOM ANLG NC -61DB 0.340DIA

MIC BOOM ANLG NC -61DB 0.340DIA

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number FB-DO-25946-000 FB-DO-25946-000
Product Name Microphones Audio Products - Microphones
Impedance 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Unidirectional Microphones - CEM-UB4020MBAD503NR - Challenge Electronics
Specs
Directivity Directional
Frequency Response 100 to 10000 Hz
Actual Size 0.1575 inch (4 mm)
View Details