The F2 series consists of rectangular case mica capacitors designed for high-current and high-voltage radio transmitter circuits, operating from 100 kHz to 3 MHz, with a capacitance range of 47 pF to 0.25 µF, a capacitance tolerance of ±5%, and a rated voltage up to 60 kVpk. The operating temperature range is −55 °C to 70 °C with ripple. The F260B102JM part is not listed; however, the series includes variants with a 6000 pF capacitance and 60 kVpk voltage rating, such as the F260B102JM equivalent within the range, which operates at a rated current of 4.3 A at 3 MHz and 2.7 A at 1 MHz. The physical dimensions are 3.109 inches in length, 2.313 inches in width, and 1.625 inches in height, with a maximum thickness of 0.375 inches.
High-Voltage Types Application Guide, Transmitting Mica 1000µF
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-F260B102JM |
| Product Name | Mica Capacitors |
| Capacitance Type | Fixed |