The F250B750JM is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz. It has a capacitance of 75 pF, a rated peak voltage of 5000 V, and a capacitance tolerance of ±5%. The capacitor operates over a temperature range of -55 °C to 70 °C with ripple current ratings of 2.0 A at 3 MHz, 1.0 A at 1 MHz, 0.36 A at 300 kHz, and 0.082 A at 100 kHz. It is housed in a rectangular case with dimensions of 2.625 ± 0.005 in. in length, 2.313 ± 0.031 in. in width, and 1.813 in. maximum in height. The device is electrically equivalent to MIL-C-5 Style CM70 but offers superior environmental performance and reliability.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | F250B750JM |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 70 C (-67 to 158 F) |
| Electrostatic Capacitors | Mica |