Cornell Dubilier Mica F250B680JM

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F250B680JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 5000 V and a capacitance of 68 pF. It is housed in a rectangular case, rated for an operating temperature range of -55°C to 70°C with ripple, and has a capacitance tolerance of ±5%. The rated RMS current is 2.0 A at 3 MHz, 0.91 A at 1 MHz, 0.33 A at 300 kHz, and 0.075 A at 100 kHz. Physical dimensions are 3.109 ±0.031 inches in length, 1.625 ±0.015 inches in width, and 0.375 MAX inches in height.

Datasheet Summary
Powered by GS/AI

The F250B680JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 5000 V and a capacitance of 68 pF. It is housed in a rectangular case, rated for an operating temperature range of -55°C to 70°C with ripple, and has a capacitance tolerance of ±5%. The rated RMS current is 2.0 A at 3 MHz, 0.91 A at 1 MHz, 0.33 A at 300 kHz, and 0.075 A at 100 kHz. Physical dimensions are 3.109 ±0.031 inches in length, 1.625 ±0.015 inches in width, and 0.375 MAX inches in height.

Suppliers

Company
Product
Description
Supplier Links
Mica - F250B680JM - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number F250B680JM
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 70 C (-67 to 158 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C522U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5200 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101153U050EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details