The F250B561JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a capacitance of 560 pF and a peak voltage rating of 5000 V. It is cast in a rectangular case with dimensions of 2.625 in. length, 1.813 in. maximum width, and 0.375 in. maximum height. The capacitor has a capacitance tolerance of ±5% and operates reliably from -55 °C to 70 °C with ripple current ratings up to 1.8 A at 300 kHz and 0.82 A at 100 kHz. Its current handling capability exceeds MIL-C-5 Style CM70 specifications, with enhanced environmental performance and reliability.
High-Voltage Types Application Guide, Transmitting Mica 560µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | F250B561JM | 2002-F250B561JM |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 70 C (-67 to 158 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 5.60E-4 microF | 560 microF |