The F250B302JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 5000 V and a capacitance of 3000 pF. It is cast in a rectangular case with dimensions of 2.625 ± 0.005 inches in length, 2.313 ± 0.031 inches in width, and 1.813 inches maximum in height. The capacitor has a capacitance tolerance of ±5% and operates reliably between -55 °C and 70 °C with ripple current. Its rated rms current at 100 kHz is 0.51 A, at 300 kHz is 1.1 A, at 1 MHz is 2.7 A, and at 3 MHz is 3.9 A. It is electrically equivalent to MIL-C-5 Style CM70 but offers enhanced environmental performance and reliability.
High-Voltage Types Application Guide, Transmitting Mica 3000µF
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-F250B302JM |
| Product Name | Mica Capacitors |
| Capacitance Type | Fixed |