The F250B152JM is a rectangular-case mica capacitor designed for high-current and high-voltage radio transmitter circuits operating from 100 kHz to 3 MHz. It has a capacitance of 1500 pF with a tolerance of ±5%, a rated peak voltage of 5000 V, and an operating temperature range of -55 °C to 70 °C with ripple. The capacitor is rated for a maximum ripple current of 6.8 A rms at 3 MHz, 5.1 A rms at 1 MHz, 3.3 A rms at 300 kHz, and 1.5 A rms at 100 kHz. Its physical dimensions are 2.313 in length, 1.813 in height, and 0.375 in thickness, with tolerance of ±0.031 in for length and ±0.015 in for height and thickness.
High-Voltage Types Application Guide, Transmitting Mica 1500µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | F250B152JM | 2002-F250B152JM |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 70 C (-67 to 158 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0015 microF | 1500 microF |