The F250B122JM is a high-voltage mica capacitor designed for radio transmitter circuits with operating frequencies from 100 kHz to 3 MHz. It features a rectangular case and is rated for a peak voltage of 5000 V with a capacitance of 1200 pF and a tolerance of ±5%. The capacitor operates within a temperature range of -55 ºC to 70 ºC and has rated rms currents of 6.2 A at 3 MHz, 4.7 A at 1 MHz, 2.7 A at 300 kHz, and 1.3 A at 100 kHz. Its physical dimensions are 3.109 ±0.031 in length, 2.625 ±0.005 in width, and 2.250 ±0.063 in height. It is electrically equivalent to MIL-C-5 Styles CM70 but offers enhanced environmental capability and reliability.
High-Voltage Types Application Guide, Transmitting Mica 1200µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | F250B122JM | 2002-F250B122JM |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 70 C (-67 to 158 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0012 microF | 1200 microF |