The F230B602JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 3000 V and a capacitance of 6000 pF. It is cast in a rectangular case and rated for a maximum ripple current of 9.1 A at 3 MHz, 9.1 A at 1 MHz, 6.8 A at 300 kHz, and 3.6 A at 100 kHz. The operating temperature range is from -55 °C to 70 °C with ripple. Capacitance tolerance is ±5%. Dimensions are 2.313 ±0.031 inches in length, 1.813 inches maximum in height, and 0.375 inch maximum in thickness. It is electrically equivalent to MIL-C-5 Styles CM70 but offers superior environmental capability and reliability.
High-Voltage Types Application Guide, Transmitting Mica 6000µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | F230B602JM | 2002-F230B602JM |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 70 C (-67 to 158 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0060 microF | 6000 microF |