F230B502JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 3000 V and a capacitance of 5000 pF. It is cast in a rectangular case measuring 2.625 inches in length, 1.813 inches maximum width, and 0.375 inch maximum height. The capacitor supports a rated current of 9.1 A at 3 MHz, 8.2 A at 1 MHz, 6.2 A at 300 kHz, and 3.0 A at 100 kHz under the specified operating temperature range of -55 °C to 70 °C with ripple. The capacitance tolerance is ±5%. It is electrically equivalent to MIL-C-5 Style CM70 but offers superior environmental durability and reliability.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | F230B502JM |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 70 C (-67 to 158 F) |
| Electrostatic Capacitors | Mica |