F230B392JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz. It is housed in a rectangular case with dimensions of 2.313 ± 0.031 inches in length, 1.813 inches maximum in height, and 0.375 inch maximum in thickness. Rated for a peak voltage of 3000 V, it has a capacitance of 3900 pF with a tolerance of ±5%. The capacitor supports a maximum ripple current of 4.3 A rms at 3 MHz, 5.1 A rms at 1 MHz, 5.6 A rms at 300 kHz, and 2.7 A rms at 100 kHz. Its operating temperature range is from -55 °C to 70 °C under ripple conditions. This part is electrically equivalent to MIL-C-5 Styles CM70 but offers enhanced environmental capability and reliability.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | F230B392JM |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 70 C (-67 to 158 F) |
| Electrostatic Capacitors | Mica |