The F230B332JM is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz, with a rated peak voltage of 3000 V and a capacitance of 3300 pF. It is housed in a rectangular case with physical dimensions of 2.250 ± 0.063 inches in length, 1.625 ± 0.015 inches in width, and 0.375 inch maximum thickness. The capacitor operates with a ripple current rating of 4.7 A at 1 MHz, 4.3 A at 300 kHz, and 2.4 A at 100 kHz, and supports an operating temperature range of -55 °C to 70 °C with a capacitance tolerance of ±5%. Its design is electrically equivalent to MIL-C-5 Styles CM70 but offers enhanced environmental performance and reliability.
High-Voltage Types Application Guide, Transmitting Mica 3300µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | F230B332JM | 2002-F230B332JM |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 70 C (-67 to 158 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0033 microF | 3300 microF |