The F220B153JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 2000 V and a capacitance of 15,000 pF. It is cast in a rectangular case with dimensions of 3.109 ± 0.031 inches in length, 2.625 ± 0.005 inches in height, and a maximum thickness of 0.375 inch. The capacitor has a capacitance tolerance of ±5% and operates with ripple current from -55 ºC to 70 ºC. Its rated rms current at 3 MHz is 12 A, at 1 MHz is 12 A, at 300 kHz is 10 A, and at 100 kHz is 5.1 A.
High-Voltage Types Application Guide, Transmitting Mica 15000µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | F220B153JM | 2002-F220B153JM |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 70 C (-67 to 158 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0150 microF | 15000 microF |