The F220B133JM is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz, with a rated peak voltage of 2000 V and a capacitance of 13,000 pF. It is cast in a rectangular case with dimensions of 3.109 ± 0.031 inches in length, 2.625 ± 0.005 inches in width, and 1.813 inches maximum in height. The capacitor has a capacitance tolerance of ±5% and an operating temperature range of -55 °C to 70 °C with ripple. At 3 MHz, it supports a rated current of 12 A rms; at 1 MHz, 12 A rms; at 300 kHz, 9.1 A rms; and at 100 kHz, 5.1 A rms. It is electrically equivalent to MIL-C-5 Styles CM70 in capacitance and current ratings, with enhanced environmental capability and reliability.
High-Voltage Types Application Guide, Transmitting Mica 13000µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | F220B133JM | 2002-F220B133JM |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 70 C (-67 to 158 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0130 microF | 13000 microF |